multicomp PRO Control Cable, Yy, 3Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro PP000507

Description
CONTROL CABLE, YY, 3COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CONTROL CABLE, YY, 3COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable, Yy, 3Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro - 29AH7093 - Newark, An Avnet Company
Chicago, IL, United States
Control Cable, Yy, 3Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro
29AH7093
Control Cable, Yy, 3Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro 29AH7093
CONTROL CABLE, YY, 3COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

CONTROL CABLE, YY, 3COND, 1.5MM2, 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7093
Product Name Control Cable, Yy, 3Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers