multicomp PRO Control Cable, Yy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro PP000506

Description
CONTROL CABLE, YY, 3COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CONTROL CABLE, YY, 3COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable, Yy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro - 29AH7092 - Newark, An Avnet Company
Chicago, IL, United States
Control Cable, Yy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
29AH7092
Control Cable, Yy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro 29AH7092
CONTROL CABLE, YY, 3COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CONTROL CABLE, YY, 3COND, 1MM2, 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7092
Product Name Control Cable, Yy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers