multicomp PRO Control Cable, Cy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro PP000492

Description
CONTROL CABLE, CY, 3COND, 1MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CONTROL CABLE, CY, 3COND, 1MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable, Cy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro - 56AC9180 - Newark, An Avnet Company
Chicago, IL, United States
Control Cable, Cy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
56AC9180
Control Cable, Cy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro 56AC9180
CONTROL CABLE, CY, 3COND, 1MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CONTROL CABLE, CY, 3COND, 1MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC9180
Product Name Control Cable, Cy, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/203-450 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 14.76 ft (45 dm)
View Details