multicomp PRO Control Cable, Cy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro PP000491

Description
CONTROL CABLE, CY, 3COND, 0.75MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CONTROL CABLE, CY, 3COND, 0.75MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable, Cy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro - 73AC8195 - Newark, An Avnet Company
Chicago, IL, United States
Control Cable, Cy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
73AC8195
Control Cable, Cy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro 73AC8195
CONTROL CABLE, CY, 3COND, 0.75MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

CONTROL CABLE, CY, 3COND, 0.75MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8195
Product Name Control Cable, Cy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2500/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details