multicomp PRO Flex Wire, H07V-K, 1.5Mm2, Yellow, 100M; Jacket Material Multicomp Pro PP000487

Description
FLEX WIRE, H07V-K, 1.5MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H07V-K, 1.5MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H07V-K, 1.5Mm2, Yellow, 100M; Jacket Material Multicomp Pro - 50AC6961 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H07V-K, 1.5Mm2, Yellow, 100M; Jacket Material Multicomp Pro
50AC6961
Flex Wire, H07V-K, 1.5Mm2, Yellow, 100M; Jacket Material Multicomp Pro 50AC6961
FLEX WIRE, H07V-K, 1.5MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; RoHS Compliant: Yes

FLEX WIRE, H07V-K, 1.5MM2, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6961
Product Name Flex Wire, H07V-K, 1.5Mm2, Yellow, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details