multicomp PRO Flex Wire, H07V-K, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro PP000482

Description
FLEX WIRE, H07V-K, 1.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H07V-K, 1.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H07V-K, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro - 50AC6957 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H07V-K, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro
50AC6957
Flex Wire, H07V-K, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro 50AC6957
FLEX WIRE, H07V-K, 1.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes

FLEX WIRE, H07V-K, 1.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6957
Product Name Flex Wire, H07V-K, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details