multicomp PRO Flex Wire, H05V-K, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro PP000480

Description
FLEX WIRE, H05V-K, 0.75MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H05V-K, 0.75MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H05V-K, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro - 50AC6955 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H05V-K, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro
50AC6955
Flex Wire, H05V-K, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro 50AC6955
FLEX WIRE, H05V-K, 0.75MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes

FLEX WIRE, H05V-K, 0.75MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6955
Product Name Flex Wire, H05V-K, 0.75Mm2, White, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details