multicomp PRO Flex Wire, H05V-K, 0.5Mm2, White, 100M; Jacket Material Multicomp Pro PP000479

Description
FLEX WIRE, H05V-K, 0.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.19mm; VoltageRoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H05V-K, 0.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.19mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H05V-K, 0.5Mm2, White, 100M; Jacket Material Multicomp Pro - 50AC6954 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H05V-K, 0.5Mm2, White, 100M; Jacket Material Multicomp Pro
50AC6954
Flex Wire, H05V-K, 0.5Mm2, White, 100M; Jacket Material Multicomp Pro 50AC6954
FLEX WIRE, H05V-K, 0.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.19mm; VoltageRoHS Compliant: Yes

FLEX WIRE, H05V-K, 0.5MM2, WHITE, 100M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.19mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6954
Product Name Flex Wire, H05V-K, 0.5Mm2, White, 100M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details