The Flex Wire H07V-K, 2.5mm², Red, 100m is designed for use in switch control, relay, and instrumentation panels, as well as internal connectors in rectifier equipment and motor starters. It features a Class 5 flexible copper conductor in accordance with BS EN 60228, ensuring good flexibility and conductivity. The insulation is made of PVC (Polyvinyl Chloride) Type TI1, compliant with BS EN 50363, providing durability and resistance to environmental factors. This wire has a voltage rating of 450/750V and can operate within a temperature range of -30°C to +70°C when fixed, and -5°C to +70°C when flexed. The minimum bending radius is 6 times the overall diameter for fixed applications and 12 times for flexed applications. The wire is suitable for various applications requiring flexibility and reliability in electrical connections.
FLEX WIRE, H07V-K, 2.5MM2, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC6953 |
| Product Name | Flex Wire, H07V-K, 2.5Mm2, Red, 100M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |