multicomp PRO Flex Wire, H07V-K, 1.5Mm2, Red, 100M; Jacket Material Multicomp Pro PP000477

Description
FLEX WIRE, H07V-K, 1.5MM2, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; Voltage RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H07V-K, 1.5MM2, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H07V-K, 1.5Mm2, Red, 100M; Jacket Material Multicomp Pro - 50AC6952 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H07V-K, 1.5Mm2, Red, 100M; Jacket Material Multicomp Pro
50AC6952
Flex Wire, H07V-K, 1.5Mm2, Red, 100M; Jacket Material Multicomp Pro 50AC6952
FLEX WIRE, H07V-K, 1.5MM2, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; Voltage RoHS Compliant: Yes

FLEX WIRE, H07V-K, 1.5MM2, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6952
Product Name Flex Wire, H07V-K, 1.5Mm2, Red, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details