multicomp PRO Flex Wire, H05V-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro PP000475

Description
FLEX WIRE, H05V-K, 0.75MM2, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H05V-K, 0.75MM2, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H05V-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro - 50AC6950 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H05V-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro
50AC6950
Flex Wire, H05V-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro 50AC6950
FLEX WIRE, H05V-K, 0.75MM2, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; Voltage RoHS Compliant: Yes

FLEX WIRE, H05V-K, 0.75MM2, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6950
Product Name Flex Wire, H05V-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details