multicomp PRO Flex Wire, H07V-K, 2.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro PP000473

Description
FLEX WIRE, H07V-K, 2.5MM, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H07V-K, 2.5MM, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H07V-K, 2.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro - 99Y0063 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H07V-K, 2.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro
99Y0063
Flex Wire, H07V-K, 2.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro 99Y0063
FLEX WIRE, H07V-K, 2.5MM, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x RoHS Compliant: Yes

FLEX WIRE, H07V-K, 2.5MM, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y0063
Product Name Flex Wire, H07V-K, 2.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details