multicomp PRO Flex Wire, H05V-K, 0.75Mm, Grn/yel,100M; Jacket Material Multicomp Pro PP000470

Description
FLEX WIRE, H05V-K, 0.75MM, GRN/YEL,100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H05V-K, 0.75MM, GRN/YEL,100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H05V-K, 0.75Mm, Grn/yel,100M; Jacket Material Multicomp Pro - 50AC6947 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H05V-K, 0.75Mm, Grn/yel,100M; Jacket Material Multicomp Pro
50AC6947
Flex Wire, H05V-K, 0.75Mm, Grn/yel,100M; Jacket Material Multicomp Pro 50AC6947
FLEX WIRE, H05V-K, 0.75MM, GRN/YEL,100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

FLEX WIRE, H05V-K, 0.75MM, GRN/YEL,100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6947
Product Name Flex Wire, H05V-K, 0.75Mm, Grn/yel,100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details