multicomp PRO Flex Wire, H05V-K, 0.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro PP000469

Description
FLEX WIRE, H05V-K, 0.5MM, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H05V-K, 0.5MM, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H05V-K, 0.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro - 50AC6946 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H05V-K, 0.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro
50AC6946
Flex Wire, H05V-K, 0.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro 50AC6946
FLEX WIRE, H05V-K, 0.5MM, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes

FLEX WIRE, H05V-K, 0.5MM, GRN/YEL, 100M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6946
Product Name Flex Wire, H05V-K, 0.5Mm, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details