multicomp PRO Flex Wire, H07V-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro PP000468

Description
FLEX WIRE, H07V-K, 2.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H07V-K, 2.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H07V-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro - 50AC6945 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H07V-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
50AC6945
Flex Wire, H07V-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro 50AC6945
FLEX WIRE, H07V-K, 2.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes

FLEX WIRE, H07V-K, 2.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6945
Product Name Flex Wire, H07V-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details