Flex Wire H07V-K, 2.5mm², Blue, 100m is designed for applications in switch control, relay, and instrumentation panels of power switch gear, as well as internal connectors in rectifier equipment and motor starters. It features a Class 5 flexible copper conductor in accordance with BS EN 60228, and is insulated with PVC (Polyvinyl Chloride) Type TI1, meeting the standards of BS EN 50525-2-31 and BS EN/IEC 60332-1-2. The wire has a voltage rating of 450/750V and can operate within a temperature range of -30°C to +70°C when fixed, and -5°C to +70°C when flexed. The minimum bending radius is 6 times the overall diameter for fixed applications and 12 times for flexed applications. The nominal overall diameter is 3.6mm, and it weighs approximately 31 kg/km. This product is suitable for engineers looking for a flexible wire solution that meets specific electrical and mechanical standards.
FLEX WIRE, H07V-K, 2.5MM2, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC6940 |
| Product Name | Flex Wire, H07V-K, 2.5Mm2, Blue, 100M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |