multicomp PRO Flex Wire, H05V-K, 1Mm2, Blue, 100M; Jacket Material Multicomp Pro PP000461

Description
FLEX WIRE, H05V-K, 1MM2, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H05V-K, 1MM2, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H05V-K, 1Mm2, Blue, 100M; Jacket Material Multicomp Pro - 50AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H05V-K, 1Mm2, Blue, 100M; Jacket Material Multicomp Pro
50AC6938
Flex Wire, H05V-K, 1Mm2, Blue, 100M; Jacket Material Multicomp Pro 50AC6938
FLEX WIRE, H05V-K, 1MM2, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm; Voltage RoHS Compliant: Yes

FLEX WIRE, H05V-K, 1MM2, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6938
Product Name Flex Wire, H05V-K, 1Mm2, Blue, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details