multicomp PRO Flex Wire, H05V-K, 0.5Mm2, Blue, 100M; Jacket Material Multicomp Pro PP000459

Description
FLEX WIRE, H05V-K, 0.5MM2, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H05V-K, 0.5MM2, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H05V-K, 0.5Mm2, Blue, 100M; Jacket Material Multicomp Pro - 50AC6937 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H05V-K, 0.5Mm2, Blue, 100M; Jacket Material Multicomp Pro
50AC6937
Flex Wire, H05V-K, 0.5Mm2, Blue, 100M; Jacket Material Multicomp Pro 50AC6937
FLEX WIRE, H05V-K, 0.5MM2, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.19mm; Voltage RoHS Compliant: Yes

FLEX WIRE, H05V-K, 0.5MM2, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.19mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6937
Product Name Flex Wire, H05V-K, 0.5Mm2, Blue, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details