multicomp PRO Flex Wire, H07V-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro PP000458

Description
FLEX WIRE, H07V-K, 2.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H07V-K, 2.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H07V-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro - 50AC6936 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H07V-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro
50AC6936
Flex Wire, H07V-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro 50AC6936
FLEX WIRE, H07V-K, 2.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes

FLEX WIRE, H07V-K, 2.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6936
Product Name Flex Wire, H07V-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details