multicomp PRO Flex Wire, H07V-K, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro PP000457

Description
FLEX WIRE, H07V-K, 1.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes
Description
FLEX WIRE, H07V-K, 1.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H07V-K, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro - 50AC6935 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H07V-K, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro
50AC6935
Flex Wire, H07V-K, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro 50AC6935
FLEX WIRE, H07V-K, 1.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes

FLEX WIRE, H07V-K, 1.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6935
Product Name Flex Wire, H07V-K, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details