multicomp PRO Flex Wire, H05V-K, 1Mm2, Black, 100M; Jacket Material Multicomp Pro PP000456

Description
FLEX WIRE, H05V-K, 1MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet
Description
FLEX WIRE, H05V-K, 1MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Wire, H05V-K, 1Mm2, Black, 100M; Jacket Material Multicomp Pro - 50AC6934 - Newark, An Avnet Company
Chicago, IL, United States
Flex Wire, H05V-K, 1Mm2, Black, 100M; Jacket Material Multicomp Pro
50AC6934
Flex Wire, H05V-K, 1Mm2, Black, 100M; Jacket Material Multicomp Pro 50AC6934
FLEX WIRE, H05V-K, 1MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm; Voltage RoHS Compliant: Yes

FLEX WIRE, H05V-K, 1MM2, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6934
Product Name Flex Wire, H05V-K, 1Mm2, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details