multicomp PRO Cable, Scrn, Lsf, 1Pr, 24Awg, Gry, 100M; Cable Shielding Multicomp Pro PP000453

Description
CABLE, SCRN, LSF, 1PR, 24AWG, GRY, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
CABLE, SCRN, LSF, 1PR, 24AWG, GRY, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Scrn, Lsf, 1Pr, 24Awg, Gry, 100M; Cable Shielding Multicomp Pro - 50AC6931 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Scrn, Lsf, 1Pr, 24Awg, Gry, 100M; Cable Shielding Multicomp Pro
50AC6931
Cable, Scrn, Lsf, 1Pr, 24Awg, Gry, 100M; Cable Shielding Multicomp Pro 50AC6931
CABLE, SCRN, LSF, 1PR, 24AWG, GRY, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SCRN, LSF, 1PR, 24AWG, GRY, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6931
Product Name Cable, Scrn, Lsf, 1Pr, 24Awg, Gry, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details