multicomp PRO Cable, Scrn, Lsf, 1Pr, 22Awg, Gry, 100M; Cable Shielding Multicomp Pro PP000452

Description
CABLE, SCRN, LSF, 1PR, 22AWG, GRY, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
CABLE, SCRN, LSF, 1PR, 22AWG, GRY, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Scrn, Lsf, 1Pr, 22Awg, Gry, 100M; Cable Shielding Multicomp Pro - 50AC6930 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Scrn, Lsf, 1Pr, 22Awg, Gry, 100M; Cable Shielding Multicomp Pro
50AC6930
Cable, Scrn, Lsf, 1Pr, 22Awg, Gry, 100M; Cable Shielding Multicomp Pro 50AC6930
CABLE, SCRN, LSF, 1PR, 22AWG, GRY, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SCRN, LSF, 1PR, 22AWG, GRY, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6930
Product Name Cable, Scrn, Lsf, 1Pr, 22Awg, Gry, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details