multicomp PRO Wire, 6701B-H07Z-K, 6Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro PP000450

Description
WIRE, 6701B-H07Z-K, 6MM2, GRN/YEL, 100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:75 x 0.3mm; RoHS Compliant: Yes
Description
WIRE, 6701B-H07Z-K, 6MM2, GRN/YEL, 100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:75 x 0.3mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, 6701B-H07Z-K, 6Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 50AC6929 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 6701B-H07Z-K, 6Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
50AC6929
Wire, 6701B-H07Z-K, 6Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 50AC6929
WIRE, 6701B-H07Z-K, 6MM2, GRN/YEL, 100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:75 x 0.3mm; RoHS Compliant: Yes

WIRE, 6701B-H07Z-K, 6MM2, GRN/YEL, 100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:75 x 0.3mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6929
Product Name Wire, 6701B-H07Z-K, 6Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details