multicomp PRO Wire, 2491B-H05Z-K, 0.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro PP000449

Description
WIRE, 2491B-H05Z-K, 0.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x RoHS Compliant: Yes
Datasheet
Description
WIRE, 2491B-H05Z-K, 0.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 2491B-H05Z-K, 0.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro - 03AH2804 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 2491B-H05Z-K, 0.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro
03AH2804
Wire, 2491B-H05Z-K, 0.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro 03AH2804
WIRE, 2491B-H05Z-K, 0.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x RoHS Compliant: Yes

WIRE, 2491B-H05Z-K, 0.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03AH2804
Product Name Wire, 2491B-H05Z-K, 0.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details