multicomp PRO Wire, 6701B-H07Z-K, 2.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro PP000448

Description
WIRE, 6701B-H07Z-K, 2.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x RoHS Compliant: Yes
Datasheet
Description
WIRE, 6701B-H07Z-K, 2.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 6701B-H07Z-K, 2.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro - 50AC6928 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 6701B-H07Z-K, 2.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro
50AC6928
Wire, 6701B-H07Z-K, 2.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro 50AC6928
WIRE, 6701B-H07Z-K, 2.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x RoHS Compliant: Yes

WIRE, 6701B-H07Z-K, 2.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6928
Product Name Wire, 6701B-H07Z-K, 2.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details