multicomp PRO Wire, 6701B-H07Z-K, 1.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro PP000447

Description
WIRE, 6701B-H07Z-K, 1.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x RoHS Compliant: Yes
Datasheet
Description
WIRE, 6701B-H07Z-K, 1.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 6701B-H07Z-K, 1.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro - 50AC6927 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 6701B-H07Z-K, 1.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro
50AC6927
Wire, 6701B-H07Z-K, 1.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro 50AC6927
WIRE, 6701B-H07Z-K, 1.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x RoHS Compliant: Yes

WIRE, 6701B-H07Z-K, 1.5MM, GRN/YEL,100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6927
Product Name Wire, 6701B-H07Z-K, 1.5Mm, Grn/yel,100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details