multicomp PRO Wire, 2491B-H05Z-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro PP000446

Description
WIRE, 2491B-H05Z-K, 1MM2, GRN/YEL, 100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm;RoHS Compliant: Yes
Datasheet
Description
WIRE, 2491B-H05Z-K, 1MM2, GRN/YEL, 100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 2491B-H05Z-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 50AC6926 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 2491B-H05Z-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
50AC6926
Wire, 2491B-H05Z-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 50AC6926
WIRE, 2491B-H05Z-K, 1MM2, GRN/YEL, 100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm;RoHS Compliant: Yes

WIRE, 2491B-H05Z-K, 1MM2, GRN/YEL, 100M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.19mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6926
Product Name Wire, 2491B-H05Z-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details