multicomp PRO Wire, 2491B-H05Z-K, 0.75Mm2, Brn, 100M; Jacket Material Multicomp Pro PP000445

Description
WIRE, 2491B-H05Z-K, 0.75MM2, BRN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes
Datasheet
Description
WIRE, 2491B-H05Z-K, 0.75MM2, BRN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 2491B-H05Z-K, 0.75Mm2, Brn, 100M; Jacket Material Multicomp Pro - 50AC6925 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 2491B-H05Z-K, 0.75Mm2, Brn, 100M; Jacket Material Multicomp Pro
50AC6925
Wire, 2491B-H05Z-K, 0.75Mm2, Brn, 100M; Jacket Material Multicomp Pro 50AC6925
WIRE, 2491B-H05Z-K, 0.75MM2, BRN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes

WIRE, 2491B-H05Z-K, 0.75MM2, BRN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6925
Product Name Wire, 2491B-H05Z-K, 0.75Mm2, Brn, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XL2 and X100W Mini-Hooks - 1001XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6483A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details