multicomp PRO Wire, 6701B-H07Z-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro PP000444

Description
WIRE, 6701B-H07Z-K, 2.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; RoHS Compliant: Yes
Datasheet
Description
WIRE, 6701B-H07Z-K, 2.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 6701B-H07Z-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro - 50AC6924 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 6701B-H07Z-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
50AC6924
Wire, 6701B-H07Z-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro 50AC6924
WIRE, 6701B-H07Z-K, 2.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; RoHS Compliant: Yes

WIRE, 6701B-H07Z-K, 2.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6924
Product Name Wire, 6701B-H07Z-K, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details