multicomp PRO Wire, 6701B-H07Z-K, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro PP000443

Description
WIRE, 6701B-H07Z-K, 1.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; RoHS Compliant: Yes
Datasheet
Description
WIRE, 6701B-H07Z-K, 1.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 6701B-H07Z-K, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro - 50AC6923 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 6701B-H07Z-K, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
50AC6923
Wire, 6701B-H07Z-K, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro 50AC6923
WIRE, 6701B-H07Z-K, 1.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; RoHS Compliant: Yes

WIRE, 6701B-H07Z-K, 1.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6923
Product Name Wire, 6701B-H07Z-K, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details