multicomp PRO Wire, 2491B-H05Z-K, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro PP000441

Description
WIRE, 2491B-H05Z-K, 0.75MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes
Datasheet
Description
WIRE, 2491B-H05Z-K, 0.75MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 2491B-H05Z-K, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro - 50AC6921 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 2491B-H05Z-K, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro
50AC6921
Wire, 2491B-H05Z-K, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro 50AC6921
WIRE, 2491B-H05Z-K, 0.75MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes

WIRE, 2491B-H05Z-K, 0.75MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.19mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6921
Product Name Wire, 2491B-H05Z-K, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details