multicomp PRO Wire, 6701B-H07Z-K, 2.5Mm2, Blue, 100M; Jacket Material Multicomp Pro PP000439

Description
WIRE, 6701B-H07Z-K, 2.5MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet
Description
WIRE, 6701B-H07Z-K, 2.5MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 6701B-H07Z-K, 2.5Mm2, Blue, 100M; Jacket Material Multicomp Pro - 50AC6920 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 6701B-H07Z-K, 2.5Mm2, Blue, 100M; Jacket Material Multicomp Pro
50AC6920
Wire, 6701B-H07Z-K, 2.5Mm2, Blue, 100M; Jacket Material Multicomp Pro 50AC6920
WIRE, 6701B-H07Z-K, 2.5MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes

WIRE, 6701B-H07Z-K, 2.5MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6920
Product Name Wire, 6701B-H07Z-K, 2.5Mm2, Blue, 100M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details