multicomp PRO Wire, 6701B-H07Z-K, 1.5Mm2, Blue, 100M; Jacket Material Multicomp Pro PP000438

Description
WIRE, 6701B-H07Z-K, 1.5MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes
Datasheet
Description
WIRE, 6701B-H07Z-K, 1.5MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 6701B-H07Z-K, 1.5Mm2, Blue, 100M; Jacket Material Multicomp Pro - 50AC6919 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 6701B-H07Z-K, 1.5Mm2, Blue, 100M; Jacket Material Multicomp Pro
50AC6919
Wire, 6701B-H07Z-K, 1.5Mm2, Blue, 100M; Jacket Material Multicomp Pro 50AC6919
WIRE, 6701B-H07Z-K, 1.5MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes

WIRE, 6701B-H07Z-K, 1.5MM2, BLUE, 100M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.24mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6919
Product Name Wire, 6701B-H07Z-K, 1.5Mm2, Blue, 100M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details