multicomp PRO Wire, 6701B-H07Z-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro PP000434

Description
WIRE, 6701B-H07Z-K, 2.5MM2, BLACK, 100M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; RoHS Compliant: Yes
Datasheet
Description
WIRE, 6701B-H07Z-K, 2.5MM2, BLACK, 100M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 6701B-H07Z-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro - 50AC6916 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 6701B-H07Z-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro
50AC6916
Wire, 6701B-H07Z-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro 50AC6916
WIRE, 6701B-H07Z-K, 2.5MM2, BLACK, 100M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; RoHS Compliant: Yes

WIRE, 6701B-H07Z-K, 2.5MM2, BLACK, 100M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:45 x 0.25mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6916
Product Name Wire, 6701B-H07Z-K, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details