multicomp PRO Cat7A Cable, Lszh, 4Pr, 22Awg, 500M; Cable Shielding Multicomp Pro PP000431

Description
CAT7A CABLE, LSZH, 4PR, 22AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Violet; No.RoHS Compliant: Yes
Datasheet
Description
CAT7A CABLE, LSZH, 4PR, 22AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Violet; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat7A Cable, Lszh, 4Pr, 22Awg, 500M; Cable Shielding Multicomp Pro - 29AH7086 - Newark, An Avnet Company
Chicago, IL, United States
Cat7A Cable, Lszh, 4Pr, 22Awg, 500M; Cable Shielding Multicomp Pro
29AH7086
Cat7A Cable, Lszh, 4Pr, 22Awg, 500M; Cable Shielding Multicomp Pro 29AH7086
CAT7A CABLE, LSZH, 4PR, 22AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Violet; No.RoHS Compliant: Yes

CAT7A CABLE, LSZH, 4PR, 22AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Violet; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7086
Product Name Cat7A Cable, Lszh, 4Pr, 22Awg, 500M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details