multicomp PRO Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro PP000430

Description
CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. RoHS Compliant: Yes
Datasheet
Description
CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro - 50AC6913 - Newark, An Avnet Company
Chicago, IL, United States
Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro
50AC6913
Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro 50AC6913
CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. RoHS Compliant: Yes

CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6913
Product Name Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6092A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Motor cable - NEBM-M23G8-E-10-Q9N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details