multicomp PRO Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro PP000428

Description
CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. ofRoHS Compliant: Yes
Datasheet
Description
CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro - 29AH7085 - Newark, An Avnet Company
Chicago, IL, United States
Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro
29AH7085
Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro 29AH7085
CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. ofRoHS Compliant: Yes

CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7085
Product Name Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60033A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details