multicomp PRO Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro PP000426

Description
CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes
Datasheet
Description
CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro - 50AC6912 - Newark, An Avnet Company
Chicago, IL, United States
Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro
50AC6912
Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro 50AC6912
CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes

CAT7A CABLE, LSZH, 4PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7a; Wire Gauge:22AWG; Conductor Area CSA:0.32mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6912
Product Name Cat7A Cable, Lszh, 4Pr, 22Awg, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details