multicomp PRO Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro PP000423

Description
CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. RoHS Compliant: Yes
Datasheet
Description
CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro - 29AH7083 - Newark, An Avnet Company
Chicago, IL, United States
Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro
29AH7083
Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro 29AH7083
CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. RoHS Compliant: Yes

CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7083
Product Name Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details