multicomp PRO Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro PP000419

Description
CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes
Datasheet
Description
CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro - 29AH7081 - Newark, An Avnet Company
Chicago, IL, United States
Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro
29AH7081
Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro 29AH7081
CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes

CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7081
Product Name Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details