multicomp PRO Cat7 Cable, Lszh, 4Pr, 23Awg, 100M; Cable Shielding Multicomp Pro PP000418

Description
CAT7 CABLE, LSZH, 4PR, 23AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. ofRoHS Compliant: Yes
Datasheet
Description
CAT7 CABLE, LSZH, 4PR, 23AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat7 Cable, Lszh, 4Pr, 23Awg, 100M; Cable Shielding Multicomp Pro - 50AC6908 - Newark, An Avnet Company
Chicago, IL, United States
Cat7 Cable, Lszh, 4Pr, 23Awg, 100M; Cable Shielding Multicomp Pro
50AC6908
Cat7 Cable, Lszh, 4Pr, 23Awg, 100M; Cable Shielding Multicomp Pro 50AC6908
CAT7 CABLE, LSZH, 4PR, 23AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. ofRoHS Compliant: Yes

CAT7 CABLE, LSZH, 4PR, 23AWG, 100M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6908
Product Name Cat7 Cable, Lszh, 4Pr, 23Awg, 100M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details