multicomp PRO Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro PP000417

Description
CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes
Datasheet
Description
CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro - 29AH7080 - Newark, An Avnet Company
Chicago, IL, United States
Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro
29AH7080
Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro 29AH7080
CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes

CAT7 CABLE, LSZH, 4PR, 23AWG, 500M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7080
Product Name Cat7 Cable, Lszh, 4Pr, 23Awg, 500M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6811A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details