multicomp PRO Wire, 500M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000403

Description
WIRE, 500M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes
Description
WIRE, 500M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, 500M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6904 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 500M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6904
Wire, 500M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6904
WIRE, 500M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 500M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6904
Product Name Wire, 500M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details