The product is a 500-meter length of 1mm² tinned copper wire, compliant with BS4808 Part 2 Class 3 and Def. Stan. 61-12(Pt6) Type 3 standards. It features a PVC jacket with a thickness of 0.6mm and an insulation diameter of approximately 2.52mm. The wire is constructed with 32 strands of 0.2mm each, resulting in a stranded diameter of 1.3mm. Electrical characteristics include a maximum conductor DC resistance of less than 18.8 Ω/km at 20°C and a minimum insulation DC resistance of 200 MΩ/km at the same temperature. The wire is rated for a temperature range of -25°C to 85°C and can handle a voltage of up to 1,500V. It also meets flame performance standards as per UL1581VW-1 and IEC60332-1. This wire is suitable for various applications requiring reliable electrical performance and durability.
WIRE, 500M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC6903 |
| Product Name | Wire, 500M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |