multicomp PRO Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000399

Description
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6901 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6901
Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6901
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6901
Product Name Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details