multicomp PRO Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000395

Description
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6897 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6897
Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6897
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Violet; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6897
Product Name Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details