The product is a 100-meter length of wire with a conductor area of 1mm², made from tinned copper. It features a PVC jacket, which provides insulation and protection. The wire is constructed with 32 strands of 0.2mm diameter, resulting in a stranded diameter of approximately 1.3mm. This wire complies with BS4808 Part 2 Class 3 and Def. Stan. 61-12(Pt6) Type 3 standards. It has a maximum conductor DC resistance of less than 18.8 Ω/km at 20°C and a minimum insulation DC resistance of 200 MΩ/km at the same temperature. The wire is rated for a temperature range of -25°C to 85°C and can handle a maximum voltage of 1,500V. Additionally, it meets flame performance standards as per UL1581VW-1 and IEC60332-1. Engineers should consider this wire for applications requiring reliable electrical performance and compliance with relevant standards.
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC6893 |
| Product Name | Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |