multicomp PRO Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000388

Description
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6890 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6890
Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6890
WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 1MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6890
Product Name Wire, 100M, 1Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details