multicomp PRO Wire, 100M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro PP000380

Description
WIRE, 100M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro - 50AC6883 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro
50AC6883
Wire, 100M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro 50AC6883
WIRE, 100M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 0.75MM2, TINNED COPPER; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6883
Product Name Wire, 100M, 0.75Mm2, Tinned Copper; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details